Renesas Electronics Corporation Interface - Interface - Specialized - TSI352-66CQY TSI352-66CQY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937681-TSI352-66CQY Series: Tsi352™ Features: PCI-to-PCI Bridge Interface 160-PQFP (28x28) Package: Tray Package: 160-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI352-66CQY, IDTTSI352-66CQY-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937681-TSI352-66CQY Series: Tsi352™ Features: PCI-to-PCI Bridge Interface 160-PQFP (28x28) Package: Tray Package: 160-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI352-66CQY, IDTTSI352-66CQY-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI352-66CQY - 937681-TSI352-66CQY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI352-66CQY
937681-TSI352-66CQY
Interface - Interface - Specialized - TSI352-66CQY 937681-TSI352-66CQY
Manufacturer: Renesas Electronics America Win Source Part Number: 937681-TSI352-66CQY Series: Tsi352™ Features: PCI-to-PCI Bridge Interface 160-PQFP (28x28) Package: Tray Package: 160-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI352-66CQY, IDTTSI352-66CQY-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 937681-TSI352-66CQY
Series: Tsi352™
Features: PCI-to-PCI Bridge Interface 160-PQFP (28x28)
Package: Tray
Package: 160-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 160-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTTSI352-66CQY, IDTTSI352-66CQY-ND

Buy Now
Interface - Specialized - TSI352-66CQY - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TSI352-66CQY
Interface - Specialized TSI352-66CQY
IC INTERFACE SPECIALIZED 160QFP

IC INTERFACE SPECIALIZED 160QFP

Supplier's Site Datasheet
Specialized - TSI352-66CQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TSI352-66CQY
Specialized TSI352-66CQY
PCI-to-PCI Bridge Interface 160-PQFP (28x28)

PCI-to-PCI Bridge Interface 160-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TSI352-66CQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TSI352-66CQY
Integrated Circuits (ICs) - Interface - Specialized TSI352-66CQY
IC INTERFACE SPECIALIZED 160QFP

IC INTERFACE SPECIALIZED 160QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 937681-TSI352-66CQY TSI352-66CQY TSI352-66CQY TSI352-66CQY
Product Name Interface - Interface - Specialized - TSI352-66CQY Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type PCI Bridge; Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Power Switch ICs - 2500569P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-8
Pins 8 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260800-SI32174-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4351DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width)
View Details