PCI-to-PCI Bridge Interface 208-PQFP (28x28)
IC INTERFACE SPECIALIZED 208QFP
INTERFACE BRIDGE, PCI TO PCI, PQFP-208; Bridge Type:PCI to PCI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:PQFP; No. of Pins:208Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 208QFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSI350-66CQY | TSI350-66CQY | 47AC2190 | TSI350-66CQY |
| Product Name | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface Bridge, Pci To Pci, Pqfp-208; Bridge Type Renesas | Interface - Specialized |
| Technology | PCI; PCI | PCI | PCI; PCI | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3.3V | Other | Other; 3V | |
| Package Type | QFP; 208-BFQFP | QFP | PQFP | QFP; 208-BFQFP |