Renesas Electronics Corporation Interface - Interface - Specialized - TSI148-133CLY TSI148-133CLY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937678-TSI148-133CLY Series: Tsi148™ Features: PCI-to-VME Bridge Interface 456-PBGA (27x27) Package: 456-BBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TSI148 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI148-133CLY, IDTTSI148-133CLY-ND, 2832-TSI148-133CLY, TSI148-133CLY-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937678-TSI148-133CLY Series: Tsi148™ Features: PCI-to-VME Bridge Interface 456-PBGA (27x27) Package: 456-BBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TSI148 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI148-133CLY, IDTTSI148-133CLY-ND, 2832-TSI148-133CLY, TSI148-133CLY-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI148-133CLY - 937678-TSI148-133CLY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI148-133CLY
937678-TSI148-133CLY
Interface - Interface - Specialized - TSI148-133CLY 937678-TSI148-133CLY
Manufacturer: Renesas Electronics America Win Source Part Number: 937678-TSI148-133CLY Series: Tsi148™ Features: PCI-to-VME Bridge Interface 456-PBGA (27x27) Package: 456-BBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TSI148 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI148-133CLY, IDTTSI148-133CLY-ND, 2832-TSI148-133CLY, TSI148-133CLY-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 937678-TSI148-133CLY
Series: Tsi148™
Features: PCI-to-VME Bridge Interface 456-PBGA (27x27)
Package: 456-BBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSI148
Categories: Integrated Circuits (ICs)
Case / Package: 456-PBGA (27x27)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTTSI148-133CLY, IDTTSI148-133CLY-ND, 2832-TSI148-133CLY, TSI148-133CLY-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TSI148-133CLY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TSI148-133CLY
Integrated Circuits (ICs) - Interface - Specialized TSI148-133CLY
IC INTERFACE SPECIALIZED 456BGA

IC INTERFACE SPECIALIZED 456BGA

Supplier's Site
Specialized TSI148-133CLY
IC INTERFACE SPECIALIZED 456BGA

IC INTERFACE SPECIALIZED 456BGA

Supplier's Site Datasheet
Specialized - TSI148-133CLY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TSI148-133CLY
Specialized TSI148-133CLY
PCI-to-VME Bridge Interface 456-PBGA (27x27)

PCI-to-VME Bridge Interface 456-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 937678-TSI148-133CLY TSI148-133CLY TSI148-133CLY TSI148-133CLY
Product Name Interface - Interface - Specialized - TSI148-133CLY Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1827158P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type VDFN
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MSA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details