Renesas Electronics Corporation Interface - Interface - Specialized - TSI108-200CLY TSI108-200CLY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937677-TSI108-200CLY Series: Tsi108™ Features: Host Bridge Interface 1023-FCBGA (33x33) Package: Tray Package: 1023-BBGA, FCBGA Mounting: Surface Mount Family Name: TSI108 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI108-200CLY, IDTTSI108-200CLY-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937677-TSI108-200CLY Series: Tsi108™ Features: Host Bridge Interface 1023-FCBGA (33x33) Package: Tray Package: 1023-BBGA, FCBGA Mounting: Surface Mount Family Name: TSI108 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI108-200CLY, IDTTSI108-200CLY-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI108-200CLY - 937677-TSI108-200CLY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI108-200CLY
937677-TSI108-200CLY
Interface - Interface - Specialized - TSI108-200CLY 937677-TSI108-200CLY
Manufacturer: Renesas Electronics America Win Source Part Number: 937677-TSI108-200CLY Series: Tsi108™ Features: Host Bridge Interface 1023-FCBGA (33x33) Package: Tray Package: 1023-BBGA, FCBGA Mounting: Surface Mount Family Name: TSI108 Categories: Integrated Circuits (ICs) Case / Package: 1023-FCBGA (33x33) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTTSI108-200CLY, IDTTSI108-200CLY-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 937677-TSI108-200CLY
Series: Tsi108™
Features: Host Bridge Interface 1023-FCBGA (33x33)
Package: Tray
Package: 1023-BBGA, FCBGA
Mounting: Surface Mount
Family Name: TSI108
Categories: Integrated Circuits (ICs)
Case / Package: 1023-FCBGA (33x33)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTTSI108-200CLY, IDTTSI108-200CLY-ND

Buy Now Datasheet
Interface - Specialized - TSI108-200CLY - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TSI108-200CLY
Interface - Specialized TSI108-200CLY
IC INTFACE SPECIALIZED 1023FCBGA

IC INTFACE SPECIALIZED 1023FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TSI108-200CLY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TSI108-200CLY
Integrated Circuits (ICs) - Interface - Specialized TSI108-200CLY
IC INTFACE SPECIALIZED 1023FCBGA

IC INTFACE SPECIALIZED 1023FCBGA

Supplier's Site
Specialized - TSI108-200CLY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TSI108-200CLY
Specialized TSI108-200CLY
Host Bridge Interface 1023-FCBGA (33x33)

Host Bridge Interface 1023-FCBGA (33x33)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 937677-TSI108-200CLY TSI108-200CLY TSI108-200CLY TSI108-200CLY
Product Name Interface - Interface - Specialized - TSI108-200CLY Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details