Manufacturer: Renesas Electronics America
Win Source Part Number: 937676-TSI108-200CL
Series: Tsi108™
Features: Host Bridge Interface 1023-FCBGA (33x33)
Package: Tray
Package: 1023-BBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1023-FCBGA (33x33)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTTSI108-200CL, IDTTSI108-200CL-ND
IC INTFACE SPECIALIZED 1023FCBGA
IC INTFACE SPECIALIZED 1023FCBGA
IC INTFACE SPECIALIZED 1023FCBGA
Host Bridge Interface 1023-FCBGA (33x33)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 937676-TSI108-200CL | TSI108-200CL | TSI108-200CL | TSI108-200CL | TSI108-200CL |
| Product Name | Interface - Interface - Specialized - TSI108-200CL | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |