Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
RENESAS ELECTRONICS CORPORATION
TPH3208PS -- SINGLE FETS, MOSFETS
Renesas Electronics Corporation
Single FETs, MOSFETs
TPH3208PS
Description
N-Channel 650V 20A (Tc) 96W (Tc) Through Hole TO-220AB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
N-Channel 650V 20A (Tc) 96W (Tc) Through Hole TO-220AB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH3208PS-ND
Single FETs, MOSFETs
TPH3208PS-ND
N-Channel 650V 20A (Tc) 96W (Tc) Through Hole TO-220AB
N-Channel 650V 20A (Tc) 96W (Tc) Through Hole TO-220AB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
TPH3208PS-ND
Product Name
Single FETs, MOSFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Sic Schottky Diode, 1.2Kv, 18.4A, To-247 Rohs Compliant Unitedsic
UF3C120150K4S
Specs
Package Type
TO-3; TO-247
View Details
3
suppliers
Micross Components, Inc.
Mosfet N-Channel 100V
IRFC110B
View Details
Texas Instruments
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
DRV8353RSRGZR
Specs
Transistor Type
MOSFET; Power-MOSFET
Package Type
SOT3
View Details
Allen-Bradley / Rockwell Automation
650A Igbt Module For One Phase 400/480V
SK-H1-QOUT-D650
Specs
Transistor Type
IGBT
View Details