Renesas Electronics Corporation Single FETs, MOSFETs TPH3206LS

Description
N-Channel 600V 17A (Tc) 96W (Tc) Surface Mount PQFN (8x8)
Request a Quote
Description
N-Channel 600V 17A (Tc) 96W (Tc) Surface Mount PQFN (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPH3206LS is a 600V, normally-off cascode GaN FET in an 8 mm × 8 mm PQFN package, designed for high-efficiency power conversion applications. It features a maximum drain-source on-resistance of 180 mΩ at 25°C, a total gate charge of 6.2 nC, and a reverse recovery charge of 52 nC, eliminating the need for a free-wheeling diode. The device supports continuous drain currents of 17 A at 25°C and 12 A at 100°C, with a peak pulsed current of 60 A. It operates with a junction temperature range of -55°C to +175°C, has a junction-to-case thermal resistance of 1.55°C/W, and is qualified to JEDEC standards. The part is RoHS compliant and halogen-free, compatible with standard gate drivers, and supports bridgeless totem-pole topologies. Not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The TPH3206LS is a 600V, normally-off cascode GaN FET in an 8 mm × 8 mm PQFN package, designed for high-efficiency power conversion applications. It features a maximum drain-source on-resistance of 180 mΩ at 25°C, a total gate charge of 6.2 nC, and a reverse recovery charge of 52 nC, eliminating the need for a free-wheeling diode. The device supports continuous drain currents of 17 A at 25°C and 12 A at 100°C, with a peak pulsed current of 60 A. It operates with a junction temperature range of -55°C to +175°C, has a junction-to-case thermal resistance of 1.55°C/W, and is qualified to JEDEC standards. The part is RoHS compliant and halogen-free, compatible with standard gate drivers, and supports bridgeless totem-pole topologies. Not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TPH3206LS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH3206LS-ND
Single FETs, MOSFETs TPH3206LS-ND
N-Channel 600V 17A (Tc) 96W (Tc) Surface Mount PQFN (8x8)

N-Channel 600V 17A (Tc) 96W (Tc) Surface Mount PQFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number TPH3206LS-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3
View Details
4 suppliers
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
7 suppliers
1180A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details