Renesas Electronics Corporation CODECS STAC9753XXTAEB2XR

Description
Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Request a Quote Datasheet
Description
Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - STAC9753XXTAEB2XR-ND - DigiKey
Thief River Falls, MN, United States
Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)

Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-STAC9753XXTAEB2XR
Interface Transceiver IC 716-STAC9753XXTAEB2XR
IC CODEC AC'97 MIC/JACK 48-QFP Product overview: STAC9753XXTAEB2XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753XXTAEB2X R can be used for catalog matching and distributor lookup.

IC CODEC AC'97 MIC/JACK 48-QFP Product overview: STAC9753XXTAEB2XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753XXTAEB2XR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - CODECs - 1261720-STAC9753XXTAEB2XR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1261720-STAC9753XXTAEB2XR
Integrated Circuits (ICs) - Interface - CODECs 1261720-STAC9753XXTAEB2XR
Win Source Part Number: 1261720-STAC9753XXTA EB2XR Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, AC '97 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Data Interface: Serial Voltage - Supply, Analog: 3.14V ~ 3.47V; 4.75V ~ 5.25V Voltage - Supply, Digital: 3.14V ~ 3.47V Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 88 / 84 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTSTAC9753XXTAEB2XR ,IDTSTAC9753XXTAEB2X R Base Product Number: STAC9753 Product Status: Obsolete

Win Source Part Number: 1261720-STAC9753XXTAEB2XR
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio, AC '97
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 3.14V ~ 3.47V; 4.75V ~ 5.25V
Voltage - Supply, Digital: 3.14V ~ 3.47V
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 84
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTSTAC9753XXTAEB2XR,IDTSTAC9753XXTAEB2XR
Base Product Number: STAC9753
Product Status: Obsolete

Buy Now Datasheet
CODECS - STAC9753XXTAEB2XR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)

Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)

Buy Now
Interface - CODECs - STAC9753XXTAEB2XR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
STAC9753XXTAEB2XR
Interface - CODECs STAC9753XXTAEB2XR
IC CODEC AC'97 MIC/JACK 48-QFP

IC CODEC AC'97 MIC/JACK 48-QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number STAC9753XXTAEB2XR-ND 716-STAC9753XXTAEB2XR 1261720-STAC9753XXTAEB2XR STAC9753XXTAEB2XR STAC9753XXTAEB2XR
Product Name CODECS Interface Transceiver IC Integrated Circuits (ICs) - Interface - CODECs CODECS Interface - CODECs
Technology Serial Serial
Device Type Codec Transceiver Sensor Interface; Codec Codec Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type LQFP; 48-LQFP Tape & Reel (TR) QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate - TLC320AC02CFN - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
 - 74AHCV05APWJ - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOT402
View Details
Interface Transceiver IC - 702-SI3215M-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers