IC CODEC AC'97 MIC/JACK 48-QFP Product overview: STAC9753XXTAEB2X from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753XXTAEB2X
Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Win Source Part Number: 1261719-STAC9753XXTA
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio, AC '97
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 3.14V ~ 3.47V; 4.75V ~ 5.25V
Voltage - Supply, Digital: 3.14V ~ 3.47V
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 84
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTSTAC9753XXTAEB2X,
Base Product Number: STAC9753
Product Status: Obsolete
Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
IC CODEC AC'97 MIC/JACK 48-QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-STAC9753XXTAEB2X | STAC9753XXTAEB2X-ND | 1261719-STAC9753XXTAEB2X | STAC9753XXTAEB2X | STAC9753XXTAEB2X |
| Product Name | Interface Transceiver IC | CODECS | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Transceiver | Codec | Sensor Interface; Codec | Codec | Sensor Interface; Codec |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Tray | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP | ||
| Technology | Serial | Serial |