Renesas Electronics Corporation Interface Transceiver IC STAC9753AXTAED1XR

Description
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R Product overview: STAC9753AXTAED1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753AXTAED1X R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R Product overview: STAC9753AXTAED1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753AXTAED1X R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
716-STAC9753AXTAED1XR
Interface Transceiver IC 716-STAC9753AXTAED1XR
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R Product overview: STAC9753AXTAED1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753AXTAED1X R can be used for catalog matching and distributor lookup.

Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R Product overview: STAC9753AXTAED1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753AXTAED1XR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - STAC9753AXTAED1XR - 1206430-STAC9753AXTAED1XR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - STAC9753AXTAED1XR
1206430-STAC9753AXTAED1XR
Interface - Interface - CODECs - STAC9753AXTAED1XR 1206430-STAC9753AXTAED1XR
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206430-STAC9753AXTA ED1XR Packaging: Tape & Reel Type: General Purpose Length: 7 mm Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 48 ksps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206430-STAC9753AXTAED1XR
Packaging: Tape & Reel
Type: General Purpose
Length: 7 mm
Thickness: 1.4 mm
Number of A/D Converters: 2
Number of Pins: 48
Number of D/A Converters: 2
Width: 7 mm
Categories: Interface - CODECs
Case / Package: TQFP
Sampling Rate: 48 ksps
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-STAC9753AXTAED1XR 1206430-STAC9753AXTAED1XR
Product Name Interface Transceiver IC Interface - Interface - CODECs - STAC9753AXTAED1XR
Device Type Transceiver Sensor Interface; Storage Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3241-D-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - AN983B-BG-T-V8-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers