Renesas Electronics Corporation Interface - Interface - CODECs - STAC9752AXTAED1XR STAC9752AXTAED1XR

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988972-STAC9752AXTAE D1XR Packaging: Tape & Reel Type: General Purpose Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 48 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988972-STAC9752AXTAE D1XR Packaging: Tape & Reel Type: General Purpose Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 48 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - STAC9752AXTAED1XR - 988972-STAC9752AXTAED1XR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - STAC9752AXTAED1XR
988972-STAC9752AXTAED1XR
Interface - Interface - CODECs - STAC9752AXTAED1XR 988972-STAC9752AXTAED1XR
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988972-STAC9752AXTAE D1XR Packaging: Tape & Reel Type: General Purpose Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 48 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988972-STAC9752AXTAED1XR
Packaging: Tape & Reel
Type: General Purpose
Length: 7 mm
Mounting: SMD (SMT)
Thickness: 1.4 mm
Number of A/D Converters: 2
Number of Pins: 48
Number of D/A Converters: 2
Width: 7 mm
Categories: Interface - CODECs
Case / Package: TQFP
Sampling Rate: 48 ksps
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Interface Transceiver IC
716-STAC9752AXTAED1XR
Interface Transceiver IC 716-STAC9752AXTAED1XR
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R Product overview: STAC9752AXTAED1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9752AXTAED1X R can be used for catalog matching and distributor lookup.

Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP T/R Product overview: STAC9752AXTAED1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9752AXTAED1XR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 988972-STAC9752AXTAED1XR 716-STAC9752AXTAED1XR
Product Name Interface - Interface - CODECs - STAC9752AXTAED1XR Interface Transceiver IC
Device Type Sensor Interface; Storage Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate - PCM3168APAPRG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details