Renesas Electronics Corporation Interface - Interface - CODECs - STAC9200X3TAEB1X STAC9200X3TAEB1X

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214767-STAC9200X3TA EB1X Type: General Purpose Length: 7 mm Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 192 ksps Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214767-STAC9200X3TA EB1X Type: General Purpose Length: 7 mm Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 192 ksps Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - STAC9200X3TAEB1X - 1214767-STAC9200X3TAEB1X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - STAC9200X3TAEB1X
1214767-STAC9200X3TAEB1X
Interface - Interface - CODECs - STAC9200X3TAEB1X 1214767-STAC9200X3TAEB1X
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214767-STAC9200X3TA EB1X Type: General Purpose Length: 7 mm Operating Supply Voltage: 3.3 V Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 192 ksps Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214767-STAC9200X3TAEB1X
Type: General Purpose
Length: 7 mm
Operating Supply Voltage: 3.3 V
Thickness: 1.4 mm
Number of A/D Converters: 2
Number of Pins: 48
Number of D/A Converters: 2
Width: 7 mm
Categories: Interface - CODECs
Case / Package: TQFP
Sampling Rate: 192 ksps
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C

Buy Now
Singapore, Singapore
Interface Transceiver IC
716-STAC9200X3TAEB1X
Interface Transceiver IC 716-STAC9200X3TAEB1X
Audio Codec 2ADC / 2DAC 24-Bit 48-Pin TQFP Product overview: STAC9200X3TAEB1X from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9200X3TAEB1X can be used for catalog matching and distributor lookup.

Audio Codec 2ADC / 2DAC 24-Bit 48-Pin TQFP Product overview: STAC9200X3TAEB1X from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9200X3TAEB1X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1214767-STAC9200X3TAEB1X 716-STAC9200X3TAEB1X
Product Name Interface - Interface - CODECs - STAC9200X3TAEB1X Interface Transceiver IC
Device Type Sensor Interface; Storage Interface; Codec Transceiver
Features RoHS RoHS
Supply Voltage Other; 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - TLV320AIC14CDBT - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface Transceiver IC - 702-PEB2050PV2.2PBC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers