Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTVF16857AGLF

Description
Win Source Part Number: 1256298-SSTVF16857AG LF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tube Standard Package: 39 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3V ~ 2.7V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1780,IDTSSTVF168 57AGLF,800-1780,800- 1780-5 Base Product Number: SSTVF16857 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256298-SSTVF16857AG LF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tube Standard Package: 39 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3V ~ 2.7V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1780,IDTSSTVF168 57AGLF,800-1780,800- 1780-5 Base Product Number: SSTVF16857 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256298-SSTVF16857AGLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256298-SSTVF16857AGLF
Integrated Circuits (ICs) - Logic - Specialty Logic 1256298-SSTVF16857AGLF
Win Source Part Number: 1256298-SSTVF16857AG LF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tube Standard Package: 39 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3V ~ 2.7V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1780,IDTSSTVF168 57AGLF,800-1780,800- 1780-5 Base Product Number: SSTVF16857 Product Status: Obsolete

Win Source Part Number: 1256298-SSTVF16857AGLF
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tube
Standard Package: 39
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 14
Supply Voltage: 2.3V ~ 2.7V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1780,IDTSSTVF16857AGLF,800-1780,800-1780-5
Base Product Number: SSTVF16857
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-SSTVF16857AGLF
TSSOP Logic IC 703-SSTVF16857AGLF
IC DDR REGISTER 48-TSSOP Product overview: SSTVF16857AGLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16857AGLF can be used for catalog matching and distributor lookup.

IC DDR REGISTER 48-TSSOP Product overview: SSTVF16857AGLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVF16857AGLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256298-SSTVF16857AGLF 703-SSTVF16857AGLF
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic TSSOP Logic IC
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
2-input NOR gate - 74AHCT1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Logic - Gates and Inverters - 54F14DM-MLS - Lingto Electronic Limited
Specs
Gate Type NOT
View Details