Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SSTUB32S869BHLFT

Description
Win Source Part Number: 1260957-SSTUB32S869B HLFT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Delay Time: 3.0ns Capacitance - Input: 3.5 pF Voltage - Supply: 1.7V ~ 1.9V Package / Case: 150-TFBGA Supplier Device Package: 150-CABGA (8x13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32S869 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260957-SSTUB32S869B HLFT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Delay Time: 3.0ns Capacitance - Input: 3.5 pF Voltage - Supply: 1.7V ~ 1.9V Package / Case: 150-TFBGA Supplier Device Package: 150-CABGA (8x13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32S869 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260957-SSTUB32S869BHLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260957-SSTUB32S869BHLFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260957-SSTUB32S869BHLFT
Win Source Part Number: 1260957-SSTUB32S869B HLFT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Delay Time: 3.0ns Capacitance - Input: 3.5 pF Voltage - Supply: 1.7V ~ 1.9V Package / Case: 150-TFBGA Supplier Device Package: 150-CABGA (8x13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32S869 Product Status: Obsolete

Win Source Part Number: 1260957-SSTUB32S869BHLFT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Delay Time: 3.0ns
Capacitance - Input: 3.5 pF
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 150-TFBGA
Supplier Device Package: 150-CABGA (8x13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUB32S869
Product Status: Obsolete

Buy Now Datasheet
14BIT Interface Transceiver IC - 756-SSTUB32S869BHLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14BIT Interface Transceiver IC
756-SSTUB32S869BHLFT
14BIT Interface Transceiver IC 756-SSTUB32S869BHLFT
IC REDRIVER 14BIT DDR2 150CABGA / Buffer, ReDriver Channel 150-CABGA (8x13) Product overview: SSTUB32S869BHLFT from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 14BIT, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SSTUB32S869BHLFT can be used for catalog matching and distributor lookup.

IC REDRIVER 14BIT DDR2 150CABGA / Buffer, ReDriver Channel 150-CABGA (8x13) Product overview: SSTUB32S869BHLFT from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 14BIT, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SSTUB32S869BHLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SSTUB32S869BHLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SSTUB32S869BHLFT
Signal Buffers, Repeaters, Splitters SSTUB32S869BHLFT
Buffer, ReDriver Channel 150-CABGA (8x13)

Buffer, ReDriver Channel 150-CABGA (8x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1260957-SSTUB32S869BHLFT 756-SSTUB32S869BHLFT SSTUB32S869BHLFT
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 14BIT Interface Transceiver IC Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details