Win Source Part Number: 1260956-SSTUB32S869B
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Delay Time: 3.0ns
Capacitance - Input: 3.5 pF
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 150-TFBGA
Supplier Device Package: 150-CABGA (8x13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUB32S869
Product Status: Obsolete
IC REDRIVER 14BIT DDR2 150CABGA / Buffer, ReDriver Channel 150-CABGA (8x13) Product overview: SSTUB32S869BHLF from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 14BIT, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SSTUB32S869BHLF can be used for catalog matching and distributor lookup.
Buffer, ReDriver Channel 150-CABGA (8x13)
IC REDRIVER 14BIT DDR2 150CABGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260956-SSTUB32S869BHLF | 756-SSTUB32S869BHLF | SSTUB32S869BHLF | SSTUB32S869BHLF |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | 14BIT Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver |