Renesas Electronics Corporation 28BIT BGA Logic IC SSTUB32872AHLFT

Description
IC REGIST BUFF 28BIT DDR2 96-BGA Product overview: SSTUB32872AHLFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32872AHLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REGIST BUFF 28BIT DDR2 96-BGA Product overview: SSTUB32872AHLFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32872AHLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28BIT BGA Logic IC - 703-SSTUB32872AHLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28BIT BGA Logic IC
703-SSTUB32872AHLFT
28BIT BGA Logic IC 703-SSTUB32872AHLFT
IC REGIST BUFF 28BIT DDR2 96-BGA Product overview: SSTUB32872AHLFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32872AHLFT can be used for catalog matching and distributor lookup.

IC REGIST BUFF 28BIT DDR2 96-BGA Product overview: SSTUB32872AHLFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32872AHLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256312-SSTUB32872AHLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256312-SSTUB32872AHLFT
Integrated Circuits (ICs) - Logic - Specialty Logic 1256312-SSTUB32872AHLFT
Win Source Part Number: 1256312-SSTUB32872AH LFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Registered Buffer for DDR2 Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32872 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256312-SSTUB32872AHLFT
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Registered Buffer for DDR2
Number of Bits: 28
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 96-LFBGA
Supplier Device Package: 96-CABGA (13.5x5.5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUB32872
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTUB32872AHLFT 1256312-SSTUB32872AHLFT
Product Name 28BIT BGA Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54AC11DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details