Renesas Electronics Corporation OEM Parts - OEM Parts ( S ) - SSTUA32S865BHLF SSTUA32S865BHLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019206-SSTUA32S865B HLF Number of Bits: 28 Number of Pins: 160 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Logic Function: Buffer
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019206-SSTUA32S865B HLF Number of Bits: 28 Number of Pins: 160 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SSTUA32S865BHLF - 1019206-SSTUA32S865BHLF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SSTUA32S865BHLF
1019206-SSTUA32S865BHLF
OEM Parts - OEM Parts ( S ) - SSTUA32S865BHLF 1019206-SSTUA32S865BHLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019206-SSTUA32S865B HLF Number of Bits: 28 Number of Pins: 160 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Logic Function: Buffer

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019206-SSTUA32S865BHLF
Number of Bits: 28
Number of Pins: 160
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Logic Function: Buffer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1019206-SSTUA32S865BHLF
Product Name OEM Parts - OEM Parts ( S ) - SSTUA32S865BHLF
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Switching Regulators - 1672768 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details