Renesas Electronics Corporation Gas Sensors SGAS701

Description
Hydrogen (H2) Sensor Voltage
Request a Quote Datasheet
Description
Hydrogen (H2) Sensor Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Sensors - 800-3800-ND - DigiKey
Thief River Falls, MN, United States
Gas Sensors
800-3800-ND
Gas Sensors 800-3800-ND
Hydrogen (H2) Sensor Voltage

Hydrogen (H2) Sensor Voltage

Buy Now Datasheet
Sensors, Transducers - Gas Sensors - SGAS701 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Gas Sensors
SGAS701
Sensors, Transducers - Gas Sensors SGAS701
Win Source Part Number: 1235474-SGAS701 Category: Sensors, Transducers>Gas Sensors Type: Hydrogen (H2) Package: Tray Standard Package: 72 Output: Voltage Voltage - Supply: 2.5V ~ 5V Temperature Range - Operating: -20°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9027.10.2000 Mfr: Renesas Electronics America Inc Other Names: 800-3800 Base Product Number: SGAS701

Win Source Part Number: 1235474-SGAS701
Category: Sensors, Transducers>Gas Sensors
Type: Hydrogen (H2)
Package: Tray
Standard Package: 72
Output: Voltage
Voltage - Supply: 2.5V ~ 5V
Temperature Range - Operating: -20°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9027.10.2000
Mfr: Renesas Electronics America Inc
Other Names: 800-3800
Base Product Number: SGAS701

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Sensors Gas Sensors
Product Number 800-3800-ND SGAS701
Product Name Gas Sensors Sensors, Transducers - Gas Sensors
Electrical Outputs Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Explosion Proof Combustible Gas Sensor/Transmitter - Gas Post, 40-XPSeries - Acme Engineering Products
Specs
Sensor Technology Catalytic
Measurement Type %LEL or %LFL
Gas Types Toxic; Combustible; Hydrocarbons; (0-40% LEL); H2; (0-40% LEL)
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
TX Oxygen Industrial Sensor with Transmitter -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0.1 to 25% O2)
Number of Gases Monitored Single
View Details