Renesas Electronics Corporation As-Interface Ic, 34V, Sop-16; Ic Interface Type Renesas SAP5SD-B-G1-T

Description
AS-INTERFACE IC, 34V, SOP-16; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:34V; Interface Case Style:SOP; No. of Pins:16Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Datasheet
Description
AS-INTERFACE IC, 34V, SOP-16; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:34V; Interface Case Style:SOP; No. of Pins:16Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
As-Interface Ic, 34V, Sop-16; Ic Interface Type Renesas - 45AC7492 - Newark, An Avnet Company
Chicago, IL, United States
As-Interface Ic, 34V, Sop-16; Ic Interface Type Renesas
45AC7492
As-Interface Ic, 34V, Sop-16; Ic Interface Type Renesas 45AC7492
AS-INTERFACE IC, 34V, SOP-16; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:34V; Interface Case Style:SOP; No. of Pins:16Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

AS-INTERFACE IC, 34V, SOP-16; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:34V; Interface Case Style:SOP; No. of Pins:16Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Specialized - SAP5SD-B-G1-T - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SAP5SD-B-G1-T
Interface - Specialized SAP5SD-B-G1-T
IC INTERFACE SPECIALIZED V3.0

IC INTERFACE SPECIALIZED V3.0

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 45AC7492 SAP5SD-B-G1-T
Product Name As-Interface Ic, 34V, Sop-16; Ic Interface Type Renesas Interface - Specialized
Features RoHS
Supply Voltage Other; 16V
Operating Temperature -25 C (-13 F)
Package Type SOP SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Universal Bus Functions - 74ALVCH162601DGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details