Renesas Electronics Corporation Embedded Processors and Controllers - RTK0EG0003S02001BJ RTK0EG0003S02001BJ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121704-RTK0EG0003S0 2001BJ Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121704-RTK0EG0003S0 2001BJ Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - RTK0EG0003S02001BJ - 1121704-RTK0EG0003S02001BJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - RTK0EG0003S02001BJ
1121704-RTK0EG0003S02001BJ
Embedded Processors and Controllers - RTK0EG0003S02001BJ 1121704-RTK0EG0003S02001BJ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121704-RTK0EG0003S0 2001BJ Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Evaluation Kit: Yes

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121704-RTK0EG0003S02001BJ
Categories: Embedded Processors and Controllers
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1121704-RTK0EG0003S02001BJ
Product Name Embedded Processors and Controllers - RTK0EG0003S02001BJ
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers