Manufacturer: Renesas Electronics America
Win Source Part Number: 210847-RNA51958BFP#H
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Packaging: Reel(TR)
Type: Simple Reset/Power-On Reset
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package: 8-SOIC
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 1.25V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 210847-RNA51958BFP#HO |
| Product Name | Integrated Circuits(ICs) |