SRAM Memory IC 64Mb (8M x 8, 4M x 16) Parallel 55ns 52-TSOP II
IC SRAM 64MBIT PAR 52TSOP II Product overview: RMWV6416AGSD-5S2#AA0
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Memory- Memory
Package: Tray
Voltage - Supply: 2.7V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TA)
Package / Case: 52-TFSOP (0.350", 8.89mm Width)
Supplier Device Package: 52-TSOP II
Mounting Type: Surface Mount
Base Product Number: RMWV6416
Product Status: Active
SRAM Memory IC 64Mbit Parallel 55 ns 52-TSOP II
LPSRAM, 64MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC SRAM 64MBIT PAR 52TSOP II
IC SRAM 64MBIT PAR 52TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMWV6416AGSD-5S2#AA0-ND | 774-RMWV6416AGSD-5S2#AA0 | RMWV6416AGSD-5S2#AA0 | 29AK5149 | RMWV6416AGSD-5S2#AA0 | RMWV6416AGSD-5S2#AA0 | |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) -Memory- Memory | Memory | Lpsram, 64Mbit, -40 To 85Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |||
| Package Type | "52-TFSOP (0.350"", 8.89mm Width)" | Tray | 52-TFSOP (0.350\", 8.89mm Width) |