SRAM Memory IC 32Mb (4M x 8, 2M x 16) Parallel 55ns 48-TSOP I
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Active
Base Product Number: RMLV3216
Voltage - Supply: 2.7V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
IC SRAM 32MBIT PARALLEL 48TSOP I Product overview: RMLV3216AGSA-5S2#AA0
SRAM Memory IC 32Mbit Parallel 55 ns 48-TSOP I
IC SRAM 32MBIT PARALLEL 48TSOP I
SRAM, 32MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC SRAM 32MBIT PARALLEL 48TSOP I
IC SRAM 32MBIT PARALLEL 48TSOP I
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV3216AGSA-5S2#AA0-ND | 774-RMLV3216AGSA-5S2#AA0 | RMLV3216AGSA-5S2#AA0 | RMLV3216AGSA-5S2#AA0 | 50AJ8749 | RMLV3216AGSA-5S2#AA0 | RMLV3216AGSA-5S2#AA0 | |
| Product Name | Memory | Integrated Circuits (ICs) Memory Memory | Memory IC and Storage Component | Memory | Memory | Sram, 32Mbit, -40 To 85Deg C Rohs Compliant Renesas | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | Tray | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) | ||||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |