IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: RMLV0816BGSB-4S2#HA0
SRAM Memory IC 8Mb (512K x 16) Parallel 45ns 44-TSOP II
SRAM Memory IC 8Mb (512K x 16) Parallel 45ns 44-TSOP II
SRAM Memory IC 8Mb (512K x 16) Parallel 45ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM, 8MBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM Memory IC 8Mbit Parallel 45 ns 44-TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RMLV0816BGSB-4S2#HA0 | RMLV0816BGSB-4S2#HA0DKR-ND | RMLV0816BGSB-4S2#HA0 | 85AJ4381 | RMLV0816BGSB-4S2#HA0 | RMLV0816BGSB-4S2#HA0 | RMLV0816BGSB-4S2#HA0 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 8Mbit, -40 To 85 Deg C Rohs Compliant Renesas | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | |||
| Cycle Time | 45 ns | 45 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |