Renesas Electronics Corporation Memory - SRAM - RMLV0816BGSB-4S2#AA0 RMLV0816BGSB-4S2#AA0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891993-RMLV0816BGSB- 4S2#AA0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 8Mb (512K x 16) Parallel 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: RMLV0816 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891993-RMLV0816BGSB- 4S2#AA0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 8Mb (512K x 16) Parallel 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: RMLV0816 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - RMLV0816BGSB-4S2#AA0 - 891993-RMLV0816BGSB-4S2#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - RMLV0816BGSB-4S2#AA0
891993-RMLV0816BGSB-4S2#AA0
Memory - SRAM - RMLV0816BGSB-4S2#AA0 891993-RMLV0816BGSB-4S2#AA0
Manufacturer: Renesas Electronics America Win Source Part Number: 891993-RMLV0816BGSB- 4S2#AA0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 8Mb (512K x 16) Parallel 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: RMLV0816 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 891993-RMLV0816BGSB-4S2#AA0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 8Mb (512K x 16) Parallel 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: RMLV0816
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-RMLV0816BGSB-4S2#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RMLV0816BGSB-4S2#AA0
Memory IC and Storage Component 774-RMLV0816BGSB-4S2#AA0
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: RMLV0816BGSB-4S2#AA0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RMLV0816BGSB-4S2 #AA0 can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: RMLV0816BGSB-4S2#AA0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RMLV0816BGSB-4S2#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - 2500193 - RS Components, Ltd.
Corby, Northants, United Kingdom
8Mb 3V Adv.SRAM x16 TSOP44, 45ns, WTR

8Mb 3V Adv.SRAM x16 TSOP44, 45ns, WTR

Supplier's Site
SRAM - 2500194 - RS Components, Ltd.
Corby, Northants, United Kingdom
8Mb 3V Adv.SRAM x16 TSOP44, 45ns, WTR

8Mb 3V Adv.SRAM x16 TSOP44, 45ns, WTR

Supplier's Site
SRAM - 2500194P - RS Components, Ltd.
Corby, Northants, United Kingdom
8Mb 3V Adv.SRAM x16 TSOP44, 45ns, WTR

8Mb 3V Adv.SRAM x16 TSOP44, 45ns, WTR

Supplier's Site
Memory - RMLV0816BGSB-4S2#AA0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 8Mb (512K x 16) Parallel 45ns 44-TSOP II

SRAM Memory IC 8Mb (512K x 16) Parallel 45ns 44-TSOP II

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RMLV0816BGSB-4S2#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RMLV0816BGSB-4S2#AA0
Integrated Circuits (ICs) - Memory - Memory RMLV0816BGSB-4S2#AA0
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - RMLV0816BGSB-4S2#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 8Mbit Parallel 45 ns 44-TSOP II

SRAM Memory IC 8Mbit Parallel 45 ns 44-TSOP II

Buy Now Datasheet
Sram, 8Mbit, -40 To 85Deg C; Memory Size Renesas - 84AC2554 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 8Mbit, -40 To 85Deg C; Memory Size Renesas
84AC2554
Sram, 8Mbit, -40 To 85Deg C; Memory Size Renesas 84AC2554
SRAM, 8MBIT, -40 TO 85DEG C; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:45ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 8MBIT, -40 TO 85DEG C; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:45ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 891993-RMLV0816BGSB-4S2#AA0 774-RMLV0816BGSB-4S2#AA0 2500193 RMLV0816BGSB-4S2#AA0-ND RMLV0816BGSB-4S2#AA0 RMLV0816BGSB-4S2#AA0 RMLV0816BGSB-4S2#AA0 84AC2554 RMLV0816BGSB-4S2#AA0
Product Name Memory - SRAM - RMLV0816BGSB-4S2#AA0 Memory IC and Storage Component SRAM Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Sram, 8Mbit, -40 To 85Deg C; Memory Size Renesas Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 44-TSOP II TSOP; Tray TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width) TSOP-II 44-TSOP (0.400", 10.16mm Width)
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns 45 ns
Cycle Time 45 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 71V124SA15TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details