Win Source Part Number: 1254206-RMLV0816BGBG
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45 ns
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (7.5x8.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Fake Threat In the Open Market: 80 pct.
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: RENRNSRMLV0816BGBG-4
SRAM Memory IC 8Mb (512K x 16) Parallel 45ns 48-TFBGA (7.5x8.5)
IC SRAM 8MBIT PARALLEL 48TFBGA
IC SRAM 8MBIT PARALLEL 48TFBGA
IC SRAM 8MBIT PARALLEL 48TFBGA
SRAM Memory IC 8Mbit Parallel 45 ns 48-TFBGA (7.5x8.5)
SRAM Memory IC 8Mbit Parallel 45 ns 48-TFBGA (7.5x8.5)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254206-RMLV0816BGBG-4S2#KC0 | 559-RMLV0816BGBG-4S2#KC0TR-ND | RMLV0816BGBG-4S2#KC0 | RMLV0816BGBG-4S2#KC0 | RMLV0816BGBG-4S2#KC0 | RMLV0816BGBG-4S2#KC0 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | 45 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |