Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Active
Memory Type: Volatile
Memory Format: SRAM
Technology: SRAM
Memory Size: 8Mbit
SRAM Memory IC 8Mb (1M x 8) Parallel 45ns 44-TSOP II
Standard SRAM, 1MX8, 45ns, CMOS, PDSO44
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: RMLV0808BGSB-4S2#AA0
SRAM Memory IC 8Mbit Parallel 45 ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM, 8MBIT, -40 TO 85DEG C; Memory Size:8Mbit; SRAM Memory Configuration:1M x 8bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:45ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV0808BGSB-4S2#AA0-ND | RMLV0808BGSB-4S2#AA0 | 774-RMLV0808BGSB-4S2#AA0 | RMLV0808BGSB-4S2#AA0 | RMLV0808BGSB-4S2#AA0 | RMLV0808BGSB-4S2#AA0 | 84AC2553 | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 8Mbit, -40 To 85Deg C; Memory Size Renesas | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; TSOP; TSOP(44) | TSOP; Tray | 44-TSOP (0.400\", 10.16mm Width) | TSOP-II | |||
| Supply Voltage | 2.4V ~ 3.6V | 3.6V; 2.4V ~ 3.6V | 3.6V; 2.4V ~ 3.6V | Surface Mount |