SRAM Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II
Standard SRAM, 256KX16, 45ns
Manufacturer: Renesas Electronics America
Win Source Part Number: 793297-RMLV0414EGSB-
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Family Name: RMLV0414E
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): CY62146ESL-45ZSXI; AS7C34098A-15TCN; CY7C1041B-15ZXI; AS7C4098A-12TC;
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: RMLV0414EGSB-4S2#AA0
SRAM Memory IC 4Mbit Parallel 45 ns 44-TSOP II
SRAM Memory IC 4Mbit Parallel 45 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV0414EGSB-4S2#AA0-ND | RMLV0414EGSB-4S2#AA0 | 793297-RMLV0414EGSB-4S2#AA0 | 774-RMLV0414EGSB-4S2#AA0 | RMLV0414EGSB-4S2#AA0 | RMLV0414EGSB-4S2#AA0 | RMLV0414EGSB-4S2#AA0 |
| Product Name | Memory | Memory - SRAM - RMLV0414EGSB-4S2#AA0 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; TSOP; TSOP II-44 | TSOP; Tray | 44-TSOP (0.400\", 10.16mm Width) |