EEPROM, 512KBIT, -40 TO 85DEG C; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:512 x 128Byte; Clock Frequency:20MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC CBRAM 512KBIT SPI 20MHZ 8SOIC
IC CBRAM 512KBIT SPI 20MHZ 8SOIC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 67AC4235 | RM25C512C-LSNI-B | RM25C512C-LSNI-B |
| Product Name | Eeprom, 512Kbit, -40 To 85Deg C; Memory Interface Type Renesas | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | Non-Volatile | CBRAM® |
| Data Rate | 20 MHz | 20 MHz | |
| Density | 512 kbits | 512 kbits | 512 kbits |
| Package Type | WSOIC | SOIC |