CBRAM Memory IC 128Kb (64B Page Size) I²C 1MHz 8-TSSOP
IC CBRAM 128KBIT I2C 1MHZ 8TSSOP
IC CBRAM 128KBIT I2C 1MHZ 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1249-ND | RM24C128DS-LTAI-B | RM24C128DS-LTAI-B |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | CBRAM® | Non-Volatile | CBRAM® |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | |
| Supply Voltage | 1.65V ~ 3.6V | -40degC ~ 85degC (TA) |