IGBT Trench 650V 60A 150W Through Hole TO-247A
Insulated Gate Bipolar Transistor, 60A I(C), 650V V(BR)CES, N-Channel, TO-247
IGBT TRENCH 650V 60A TO247A
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJP65T43DPQ-A0#T2-ND | RJP65T43DPQ-A0#T2 | RJP65T43DPQ-A0#T2 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | 175 C (347 F) | 175 C (347 F) |