Renesas Electronics Corporation 600V 80A 260.4W IGBT Transistor RJP60F5DPK-01#T0

Description
IGBT 600V 80A 260.4W Product overview: RJP60F5DPK-01#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 260.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 260.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP60F5DPK-01#T0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 80A 260.4W Product overview: RJP60F5DPK-01#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 260.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 260.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP60F5DPK-01#T0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 80A 260.4W IGBT Transistor
279-RJP60F5DPK-01#T0
600V 80A 260.4W IGBT Transistor 279-RJP60F5DPK-01#T0
IGBT 600V 80A 260.4W Product overview: RJP60F5DPK-01#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 260.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 260.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP60F5DPK-01#T0 can be used for catalog matching and distributor lookup.

IGBT 600V 80A 260.4W Product overview: RJP60F5DPK-01#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 260.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 260.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP60F5DPK-01#T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - RJP60F5DPK-01#T0 - 891805-RJP60F5DPK-01#T0 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJP60F5DPK-01#T0
891805-RJP60F5DPK-01#T0
IGBTs - Single - RJP60F5DPK-01#T0 891805-RJP60F5DPK-01#T0
Manufacturer: Renesas Electronics America Win Source Part Number: 891805-RJP60F5DPK-01 #T0 Operating Temperature Range: 150°C (TJ) Features: IGBT - 600 V 80 A 260.4 W Through Hole TO-3P Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: RJP60F5 Categories: Discrete Semiconductor Products Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891805-RJP60F5DPK-01#T0
Operating Temperature Range: 150°C (TJ)
Features: IGBT - 600 V 80 A 260.4 W Through Hole TO-3P
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: RJP60F5
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single IGBTs - RJP60F5DPK-01#T0-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 80A 260.4W Through Hole TO-3P

IGBT 600V 80A 260.4W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJP60F5DPK-01#T0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJP60F5DPK-01#T0
Discrete Semiconductor Products - Transistors - IGBTs RJP60F5DPK-01#T0
IGBT 600V 80A 260.4W

IGBT 600V 80A 260.4W

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RJP60F5DPK-01#T0
IGBT Transistors RJP60F5DPK-01#T0
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RJP60F5DPK-01#T0 891805-RJP60F5DPK-01#T0 RJP60F5DPK-01#T0-ND RJP60F5DPK-01#T0 RJP60F5DPK-01#T0
Product Name 600V 80A 260.4W IGBT Transistor IGBTs - Single - RJP60F5DPK-01#T0 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data