IGBT Trench 600V 50A 122W Surface Mount LDPAK
IGBT Transistors Power Module - Lead Free
IGBT 600V 50A 122W LDPAK
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJP60F0DPE-00#J3-ND | RJP60F0DPE-00#J3 | RJP60F0DPE-00#J3 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 150 C (302 F) |