IGBT 600V 45A 40W Through Hole TO-3PFM
IGBT Transistors Power Module - Lead Free
IGBT 600V 45A 40W TO-3PFM
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJP60D0DPM-00#T1-ND | RJP60D0DPM-00#T1 | RJP60D0DPM-00#T1 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 150 C (302 F) |