Renesas Electronics Corporation 600V 45A 122W IGBT Transistor RJP60D0DPE-00#J3

Description
IGBT 600V 45A 122W LDPAK Product overview: RJP60D0DPE-00#J3 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 122W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 122W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP60D0DPE-00#J3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 45A 122W LDPAK Product overview: RJP60D0DPE-00#J3 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 122W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 122W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP60D0DPE-00#J3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 45A 122W IGBT Transistor
279-RJP60D0DPE-00#J3
600V 45A 122W IGBT Transistor 279-RJP60D0DPE-00#J3
IGBT 600V 45A 122W LDPAK Product overview: RJP60D0DPE-00#J3 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 122W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 122W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP60D0DPE-00#J3 can be used for catalog matching and distributor lookup.

IGBT 600V 45A 122W LDPAK Product overview: RJP60D0DPE-00#J3 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 122W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 122W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP60D0DPE-00#J3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - RJP60D0DPE-00#J3TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 45A 122W Surface Mount LDPAK

IGBT 600V 45A 122W Surface Mount LDPAK

Buy Now Datasheet
IGBTs - Single - RJP60D0DPE-00#J3 - 793237-RJP60D0DPE-00#J3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJP60D0DPE-00#J3
793237-RJP60D0DPE-00#J3
IGBTs - Single - RJP60D0DPE-00#J3 793237-RJP60D0DPE-00#J3
Manufacturer: Renesas Electronics America Win Source Part Number: 793237-RJP60D0DPE-00 #J3 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-83 Mounting: SMD Power - Max: 122W Input Type: Standard Gate Charge: 45nC Td (on/off) @ 25°C: 35ns/90ns Test Condition: 300V, 22A, 5 Ohm, 15V Family Name: RJP60D0DPE-00 Categories: Discrete Semiconductor Products Manufacturer Package: 4-LDPAK Current - Collector (Ic) (Maximum): 45A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 15V, 22A Alternative Parts (Cross-Reference): RGT50NL65DGTL; IRG7SC28UPbF; RJP60D0DPE-00-J3; Introduction Date: November 15, 2010 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793237-RJP60D0DPE-00#J3
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-83
Mounting: SMD
Power - Max: 122W
Input Type: Standard
Gate Charge: 45nC
Td (on/off) @ 25°C: 35ns/90ns
Test Condition: 300V, 22A, 5 Ohm, 15V
Family Name: RJP60D0DPE-00
Categories: Discrete Semiconductor Products
Manufacturer Package: 4-LDPAK
Current - Collector (Ic) (Maximum): 45A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 15V, 22A
Alternative Parts (Cross-Reference): RGT50NL65DGTL; IRG7SC28UPbF; RJP60D0DPE-00-J3;
Introduction Date: November 15, 2010
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJP60D0DPE-00#J3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJP60D0DPE-00#J3
Discrete Semiconductor Products - Transistors - IGBTs RJP60D0DPE-00#J3
IGBT 600V 45A 122W LDPAK

IGBT 600V 45A 122W LDPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RJP60D0DPE-00#J3 RJP60D0DPE-00#J3TR-ND 793237-RJP60D0DPE-00#J3 RJP60D0DPE-00#J3
Product Name 600V 45A 122W IGBT Transistor Single IGBTs IGBTs - Single - RJP60D0DPE-00#J3 Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data