Renesas Electronics Corporation Single IGBTs RJP5001APP-M0#T2

Description
IGBT 500V 45W Through Hole TO-220FL
Request a Quote Datasheet
Description
IGBT 500V 45W Through Hole TO-220FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RJP5001APP-M0#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT 500V 45W Through Hole TO-220FL

IGBT 500V 45W Through Hole TO-220FL

Buy Now Datasheet
IGBTs - Single - RJP5001APP-M0#T2 - 793236-RJP5001APP-M0#T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJP5001APP-M0#T2
793236-RJP5001APP-M0#T2
IGBTs - Single - RJP5001APP-M0#T2 793236-RJP5001APP-M0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 793236-RJP5001APP-M0 #T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 45W Current - Collector Pulsed (Icm): 300A Input Type: Standard Td (on/off) @ 25°C: 100ns/200ns Test Condition: 300V, 300A, 30 Ohm, 12V Family Name: RJP5001APP-M0 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FL Voltage - Collector Emitter Breakdown (Maximum): 500V Vce(on) (Maximum) @ Vge, Ic: 10V @ 12V, 300A Alternative Parts (Cross-Reference): STGF20H60DF; STGF5H60DF; STGF8NC60KD; STGF10NC60KD; Introduction Date: April 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793236-RJP5001APP-M0#T2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 45W
Current - Collector Pulsed (Icm): 300A
Input Type: Standard
Td (on/off) @ 25°C: 100ns/200ns
Test Condition: 300V, 300A, 30 Ohm, 12V
Family Name: RJP5001APP-M0
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FL
Voltage - Collector Emitter Breakdown (Maximum): 500V
Vce(on) (Maximum) @ Vge, Ic: 10V @ 12V, 300A
Alternative Parts (Cross-Reference): STGF20H60DF; STGF5H60DF; STGF8NC60KD; STGF10NC60KD;
Introduction Date: April 25, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500V IGBT Transistor
279-RJP5001APP-M0#T2
500V IGBT Transistor 279-RJP5001APP-M0#T2
IGBT 500V TO-220FN Product overview: RJP5001APP-M0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP5001APP-M0#T2 can be used for catalog matching and distributor lookup.

IGBT 500V TO-220FN Product overview: RJP5001APP-M0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 500V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP5001APP-M0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJP5001APP-M0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJP5001APP-M0#T2
Discrete Semiconductor Products - Transistors - IGBTs RJP5001APP-M0#T2
IGBT 500V TO-220FN

IGBT 500V TO-220FN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RJP5001APP-M0#T2-ND 793236-RJP5001APP-M0#T2 279-RJP5001APP-M0#T2 RJP5001APP-M0#T2
Product Name Single IGBTs IGBTs - Single - RJP5001APP-M0#T2 500V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data