Renesas Electronics Corporation IGBTs - Single - RJP4301APP-M0#T2 RJP4301APP-M0#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793234-RJP4301APP-M0 #T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 30W Current - Collector Pulsed (Icm): 200A Input Type: Standard Td (on/off) @ 25°C: 50ns/100ns Test Condition: 300V, 200A, 30 Ohm, 26V Family Name: RJP4301APP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FL Voltage - Collector Emitter Breakdown (Maximum): 430V Vce(on) (Maximum) @ Vge, Ic: 10V @ 26V, 200A Alternative Parts (Cross-Reference): RJP4301APP-M0-T2; Introduction Date: April 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793234-RJP4301APP-M0 #T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 30W Current - Collector Pulsed (Icm): 200A Input Type: Standard Td (on/off) @ 25°C: 50ns/100ns Test Condition: 300V, 200A, 30 Ohm, 26V Family Name: RJP4301APP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FL Voltage - Collector Emitter Breakdown (Maximum): 430V Vce(on) (Maximum) @ Vge, Ic: 10V @ 26V, 200A Alternative Parts (Cross-Reference): RJP4301APP-M0-T2; Introduction Date: April 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJP4301APP-M0#T2 - 793234-RJP4301APP-M0#T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJP4301APP-M0#T2
793234-RJP4301APP-M0#T2
IGBTs - Single - RJP4301APP-M0#T2 793234-RJP4301APP-M0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 793234-RJP4301APP-M0 #T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 30W Current - Collector Pulsed (Icm): 200A Input Type: Standard Td (on/off) @ 25°C: 50ns/100ns Test Condition: 300V, 200A, 30 Ohm, 26V Family Name: RJP4301APP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FL Voltage - Collector Emitter Breakdown (Maximum): 430V Vce(on) (Maximum) @ Vge, Ic: 10V @ 26V, 200A Alternative Parts (Cross-Reference): RJP4301APP-M0-T2; Introduction Date: April 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793234-RJP4301APP-M0#T2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 30W
Current - Collector Pulsed (Icm): 200A
Input Type: Standard
Td (on/off) @ 25°C: 50ns/100ns
Test Condition: 300V, 200A, 30 Ohm, 26V
Family Name: RJP4301APP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FL
Voltage - Collector Emitter Breakdown (Maximum): 430V
Vce(on) (Maximum) @ Vge, Ic: 10V @ 26V, 200A
Alternative Parts (Cross-Reference): RJP4301APP-M0-T2;
Introduction Date: April 25, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - RJP4301APP-M0#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 30W Through Hole TO-220FL

IGBT 430V 30W Through Hole TO-220FL

Buy Now Datasheet
Singapore, Singapore
430V IGBT Transistor
279-RJP4301APP-M0#T2
430V IGBT Transistor 279-RJP4301APP-M0#T2
IGBT 430V TO200FL Product overview: RJP4301APP-M0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP4301APP-M0#T2 can be used for catalog matching and distributor lookup.

IGBT 430V TO200FL Product overview: RJP4301APP-M0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP4301APP-M0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJP4301APP-M0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJP4301APP-M0#T2
Discrete Semiconductor Products - Transistors - IGBTs RJP4301APP-M0#T2
IGBT 430V TO200FL

IGBT 430V TO200FL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 793234-RJP4301APP-M0#T2 RJP4301APP-M0#T2-ND 279-RJP4301APP-M0#T2 RJP4301APP-M0#T2
Product Name IGBTs - Single - RJP4301APP-M0#T2 Single IGBTs 430V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 430 volts
Unlock Full Specs
to access all available technical data