Renesas Electronics Corporation 400V 1.6W IGBT Transistor RJP4010AGE-00-P5

Description
IGBT 400V 1.6W TSOJ8 Product overview: RJP4010AGE-00-P5 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 1.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP4010AGE-00-P5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 400V 1.6W TSOJ8 Product overview: RJP4010AGE-00-P5 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 1.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP4010AGE-00-P5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1.6W IGBT Transistor
279-RJP4010AGE-00-P5
400V 1.6W IGBT Transistor 279-RJP4010AGE-00-P5
IGBT 400V 1.6W TSOJ8 Product overview: RJP4010AGE-00-P5 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 1.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP4010AGE-00-P5 can be used for catalog matching and distributor lookup.

IGBT 400V 1.6W TSOJ8 Product overview: RJP4010AGE-00-P5 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.6W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V, 1.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP4010AGE-00-P5 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - RJP4010AGE-00-P5 - 210776-RJP4010AGE-00-P5 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJP4010AGE-00-P5
210776-RJP4010AGE-00-P5
IGBTs - Single - RJP4010AGE-00-P5 210776-RJP4010AGE-00-P5
Manufacturer: Renesas Electronics America Win Source Part Number: 210776-RJP4010AGE-00 -P5 Packaging: Tube/Rail Mounting: SMD (SMT) Input Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-TSOJ VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Maximum Power Dissipation: 1.6W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 9V @ 3V, 150A Alternative Parts (Cross-Reference): IKW40N120H3; RJP4007ANS-00-Q6; TIG062E8-TL-H; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 210776-RJP4010AGE-00-P5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-TSOJ
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Maximum Power Dissipation: 1.6W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 9V @ 3V, 150A
Alternative Parts (Cross-Reference): IKW40N120H3; RJP4007ANS-00-Q6; TIG062E8-TL-H;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RJP4010AGE-00-P5 210776-RJP4010AGE-00-P5
Product Name 400V 1.6W IGBT Transistor IGBTs - Single - RJP4010AGE-00-P5
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data