Renesas Electronics Corporation Single IGBTs RJP4009ANS-01#Q6

Description
IGBT 400V 1.8W Surface Mount 8-VSON (3x4.4)
Request a Quote Datasheet
Description
IGBT 400V 1.8W Surface Mount 8-VSON (3x4.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RJP4009ANS-01#Q6-ND - DigiKey
Thief River Falls, MN, United States
IGBT 400V 1.8W Surface Mount 8-VSON (3x4.4)

IGBT 400V 1.8W Surface Mount 8-VSON (3x4.4)

Buy Now Datasheet
Singapore, Singapore
400V IGBT Transistor
279-RJP4009ANS-01#Q6
400V IGBT Transistor 279-RJP4009ANS-01#Q6
IGBT 400V Product overview: RJP4009ANS-01#Q6 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP4009ANS-01#Q6 can be used for catalog matching and distributor lookup.

IGBT 400V Product overview: RJP4009ANS-01#Q6 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP4009ANS-01#Q6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - RJP4009ANS-01#Q6 - 295471-RJP4009ANS-01#Q6 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJP4009ANS-01#Q6
295471-RJP4009ANS-01#Q6
IGBTs - Single - RJP4009ANS-01#Q6 295471-RJP4009ANS-01#Q6
Manufacturer: Renesas Electronics America Win Source Part Number: 295471-RJP4009ANS-01 #Q6 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 8-VDFN VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Maximum Power Dissipation: 1.8W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 9V @ 2.5V, 150A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 295471-RJP4009ANS-01#Q6
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Dimension: 8-VDFN
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Maximum Power Dissipation: 1.8W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 9V @ 2.5V, 150A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJP4009ANS-01#Q6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJP4009ANS-01#Q6
Discrete Semiconductor Products - Transistors - IGBTs RJP4009ANS-01#Q6
IGBT 400V

IGBT 400V

Supplier's Site
IGBT 400V

IGBT 400V

Supplier's Site
Single IGBTs RJP4009ANS-01#Q6
IGBT 400V

IGBT 400V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RJP4009ANS-01#Q6
IGBT Transistors RJP4009ANS-01#Q6
IGBT Transistors IGBT for strobe flash

IGBT Transistors IGBT for strobe flash

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RJP4009ANS-01#Q6-ND 279-RJP4009ANS-01#Q6 295471-RJP4009ANS-01#Q6 RJP4009ANS-01#Q6 668-RJP4009ANS-01#Q6 RJP4009ANS-01#Q6 RJP4009ANS-01#Q6
Product Name Single IGBTs 400V IGBT Transistor IGBTs - Single - RJP4009ANS-01#Q6 Discrete Semiconductor Products - Transistors - IGBTs IGBT 400V Single IGBTs IGBT Transistors
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data