Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6032DPH-E0#T2 RJK6032DPH-E0#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1092322-RJK6032DPH-E 0#T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-251 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 3A (Ta) Max Gate Charge: 9nC @ 10V Max Input Capacitance: 285pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1092322-RJK6032DPH-E 0#T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-251 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 3A (Ta) Max Gate Charge: 9nC @ 10V Max Input Capacitance: 285pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6032DPH-E0#T2 - 1092322-RJK6032DPH-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6032DPH-E0#T2
1092322-RJK6032DPH-E0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6032DPH-E0#T2 1092322-RJK6032DPH-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092322-RJK6032DPH-E 0#T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-251 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 3A (Ta) Max Gate Charge: 9nC @ 10V Max Input Capacitance: 285pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092322-RJK6032DPH-E0#T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-251
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 3A (Ta)
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 285pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 3A MOSFET Transistor
278-RJK6032DPH-E0#T2
600V 3A MOSFET Transistor 278-RJK6032DPH-E0#T2
MOSFET N-CH 600V 3A TO251 Product overview: RJK6032DPH-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK6032DPH-E0#T2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 3A TO251 Product overview: RJK6032DPH-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK6032DPH-E0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RJK6032DPH-E0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK6032DPH-E0#T2-ND
Single FETs, MOSFETs RJK6032DPH-E0#T2-ND
N-Channel 600V 3A (Ta) 40.3W (Tc) Through Hole TO-251

N-Channel 600V 3A (Ta) 40.3W (Tc) Through Hole TO-251

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK6032DPH-E0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK6032DPH-E0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK6032DPH-E0#T2
MOSFET N-CH 600V 3A TO251

MOSFET N-CH 600V 3A TO251

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1092322-RJK6032DPH-E0#T2 278-RJK6032DPH-E0#T2 RJK6032DPH-E0#T2-ND RJK6032DPH-E0#T2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6032DPH-E0#T2 600V 3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 40300 milliwatts 40300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers