Renesas Electronics Corporation 600V 400MA MOSFET Transistor RJK6024DPD-00#J2

Description
MOSFET N-CH 600V 400MA MP3A Product overview: RJK6024DPD-00#J2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK6024DPD-00#J2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 400MA MP3A Product overview: RJK6024DPD-00#J2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK6024DPD-00#J2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 400MA MOSFET Transistor
278-RJK6024DPD-00#J2
600V 400MA MOSFET Transistor 278-RJK6024DPD-00#J2
MOSFET N-CH 600V 400MA MP3A Product overview: RJK6024DPD-00#J2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK6024DPD-00#J2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 400MA MP3A Product overview: RJK6024DPD-00#J2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK6024DPD-00#J2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6024DPD-00#J2 - 1092319-RJK6024DPD-00#J2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6024DPD-00#J2
1092319-RJK6024DPD-00#J2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6024DPD-00#J2 1092319-RJK6024DPD-00#J2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092319-RJK6024DPD-0 0#J2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 27.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MP-3A Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 400mA (Ta) Max Gate Charge: 4.3nC @ 10V Max Input Capacitance: 37.5pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 42 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092319-RJK6024DPD-00#J2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 27.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MP-3A
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 400mA (Ta)
Max Gate Charge: 4.3nC @ 10V
Max Input Capacitance: 37.5pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 42 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RJK6024DPD-00#J2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK6024DPD-00#J2TR-ND
Single FETs, MOSFETs RJK6024DPD-00#J2TR-ND
N-Channel 600V 400mA (Ta) 27.2W (Tc) Surface Mount MP-3A

N-Channel 600V 400mA (Ta) 27.2W (Tc) Surface Mount MP-3A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK6024DPD-00#J2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK6024DPD-00#J2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK6024DPD-00#J2
MOSFET N-CH 600V 400MA MP3A

MOSFET N-CH 600V 400MA MP3A

Supplier's Site
MOSFET MOSFET, 600V

MOSFET MOSFET, 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RJK6024DPD-00#J2 1092319-RJK6024DPD-00#J2 RJK6024DPD-00#J2TR-ND RJK6024DPD-00#J2 RJK6024DPD-00#J2
Product Name 600V 400MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK6024DPD-00#J2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 27200 milliwatts 27200 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); MP-3A TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data