N-Channel 500V 19A (Ta) 35W (Tc) Through Hole TO-220FP
Manufacturer: Renesas Electronics America
Win Source Part Number: 1092306-RJK5014DPP-E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 19A (Ta)
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 390 mOhm @ 9.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
RJK5014DPP-E0#T2 - SILICON N CHA Product overview: RJK5014DPP-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK5014DPP-E0#T2
RJK5014DPP-E0#T2 - SILICON N CHA
MOSFET MOSFET - 500V, 19A, TO-220FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RJK5014DPP-E0#T2-ND | 1092306-RJK5014DPP-E0#T2 | 278-RJK5014DPP-E0#T2 | RJK5014DPP-E0#T2 | RJK5014DPP-E0#T2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5014DPP-E0#T2 | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | Tube | TO-220; TO-220-3 Full Pack | |
| V(BR)DSS | 500 volts |