RJK5003DPD is a silicon N-channel power MOSFET designed for high-speed switching applications such as lighting ballasts and SMPS. It features a drain-to-source voltage rating of 500 V, a continuous drain current of 5 A, and a maximum on-state resistance of 1.5 Ω at 2 A and 10 V gate-source voltage. The device is packaged in an MP-3A surface-mount case with a mass of 0.32 g and operates with a maximum channel temperature of 150 °C. Thermal impedance from channel to case is 2.0 °C/W. The part meets RoHS requirements and is rated for storage temperatures from -55 °C to +150 °C.
NCH POWER MOSFET 500V 5A 1500MOH
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 559-RJK5003DPD-00#J2TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |