Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1557DPA-00#J0 RJK1557DPA-00#J0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 118026-RJK1557DPA-00 #J0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-WPAK Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 25A (Ta) Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 58 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): FDMS86252; STL25N15F4; STL27N15; RJK1557DPA-00#J0; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 118026-RJK1557DPA-00 #J0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-WPAK Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 25A (Ta) Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 58 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): FDMS86252; STL25N15F4; STL27N15; RJK1557DPA-00#J0; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1557DPA-00#J0 - 118026-RJK1557DPA-00#J0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1557DPA-00#J0
118026-RJK1557DPA-00#J0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1557DPA-00#J0 118026-RJK1557DPA-00#J0
Manufacturer: Renesas Electronics America Win Source Part Number: 118026-RJK1557DPA-00 #J0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-WPAK Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 25A (Ta) Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 58 mOhm @ 12.5A, 10V Alternative Parts (Cross-Reference): FDMS86252; STL25N15F4; STL27N15; RJK1557DPA-00#J0; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 118026-RJK1557DPA-00#J0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-WPAK
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 25A (Ta)
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1250pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 58 mOhm @ 12.5A, 10V
Alternative Parts (Cross-Reference): FDMS86252; STL25N15F4; STL27N15; RJK1557DPA-00#J0;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RJK1557DPA-00#J0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK1557DPA-00#J0TR-ND
Single FETs, MOSFETs RJK1557DPA-00#J0TR-ND
N-Channel 150V 25A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)

N-Channel 150V 25A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)

Buy Now Datasheet
Singapore, Singapore
150V 25A MOSFET Transistor
278-RJK1557DPA-00#J0
150V 25A MOSFET Transistor 278-RJK1557DPA-00#J0
MOSFET N-CH 150V 25A 8WPAK Product overview: RJK1557DPA-00#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK1557DPA-00#J0 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 25A 8WPAK Product overview: RJK1557DPA-00#J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK1557DPA-00#J0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK1557DPA-00#J0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK1557DPA-00#J0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK1557DPA-00#J0
MOSFET N-CH 150V 25A 8WPAK

MOSFET N-CH 150V 25A 8WPAK

Supplier's Site
MOSFET N-CH 150V W-PAK - 668-RJK1557DPA-00#J0 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V W-PAK
668-RJK1557DPA-00#J0
MOSFET N-CH 150V W-PAK 668-RJK1557DPA-00#J0
MOSFET N-CH 150V W-PAK

MOSFET N-CH 150V W-PAK

Supplier's Site
MOSFET JET Series MOSFET, 150V, WPAK, Pb Free

MOSFET JET Series MOSFET, 150V, WPAK, Pb Free

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 118026-RJK1557DPA-00#J0 RJK1557DPA-00#J0TR-ND 278-RJK1557DPA-00#J0 RJK1557DPA-00#J0 668-RJK1557DPA-00#J0 RJK1557DPA-00#J0
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1557DPA-00#J0 Single FETs, MOSFETs 150V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 150V W-PAK MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 150 volts
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details