MOSFET N-CH 100V 25A LFPAK Product overview: RJK1053DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK1053DPB-00#J5
N-Channel 100V 25A (Ta) 65W (Tc) Surface Mount LFPAK
N-Channel 100V 25A (Ta) 65W (Tc) Surface Mount LFPAK
N-Channel 100V 25A (Ta) 65W (Tc) Surface Mount LFPAK
Manufacturer: Renesas Electronics America
Win Source Part Number: 142817-RJK1053DPB-00
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 25A (Ta)
Max Gate Charge: 43nC @ 4.5V
Max Input Capacitance: 6160pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 25A LFPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RJK1053DPB-00#J5 | RJK1053DPB-00#J5DKR-ND | 142817-RJK1053DPB-00#J5 | RJK1053DPB-00#J5 | RJK1053DPB-00#J5 |
| Product Name | 100V 25A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1053DPB-00#J5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 65000 milliwatts | 65000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | Tape & Reel (TR) | SC-100, SOT-669 | SOT3; LFPAK | SC-100, SOT-669 |