The RJK0855DPB is a silicon N-channel power MOSFET designed for power switching applications, featuring an 80 V drain-to-source voltage rating and a continuous drain current of 30 A. It is housed in an LFPAK package with dimensions of 5.3 mm × 4.9 mm and weighs 0.080 g. The device has a maximum on-resistance of 11 mΩ at 15 A and 10 V gate-source voltage, with a channel-to-case thermal resistance of 2.08 °C/W. It meets Pb-free and halogen-free standards, and is qualified for automotive applications under AEC-Q200. The part is not intended for use in life-support or safety-critical systems.
Win Source Part Number: 1210580-RJK0855DPB-W
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Tray
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 77 pct.
Mfr: Renesas Electronics America Inc
Other Names: 559-RJK0855DPB-WS#J5
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1210580-RJK0855DPB-WS#J5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |