MOSFET N-CH 80V 20A LFPAK Product overview: RJK0851DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0851DPB-00#J5
Manufacturer: Renesas Electronics America
Win Source Part Number: 131232-RJK0851DPB-00
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 2050pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
N-Channel 80V 20A (Ta) 45W (Tc) Surface Mount LFPAK
N-Channel 80V 20A (Ta) 45W (Tc) Surface Mount LFPAK
MOSFET JET Series MOSFET, 80V, LFPAK, Pb-F, HF
MOSFET N-CH 80V 20A LFPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RJK0851DPB-00#J5 | 131232-RJK0851DPB-00#J5 | RJK0851DPB-00#J5CT-ND | RJK0851DPB-00#J5 | RJK0851DPB-00#J5 |
| Product Name | 80V 20A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0851DPB-00#J5 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 45000 milliwatts | 45000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | Tape & Reel (TR) | SOT3; LFPAK | SC-100, SOT-669 | Surface Mount |