Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0353DPA-01-J0 RJK0353DPA-01-J0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 741180-RJK0353DPA-01 -J0 Manufacturer Homepage: www.renesas.com Reference case: QFN-8 Reference Date Code: 11+P Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 741180-RJK0353DPA-01 -J0 Manufacturer Homepage: www.renesas.com Reference case: QFN-8 Reference Date Code: 11+P Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0353DPA-01-J0 - 741180-RJK0353DPA-01-J0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0353DPA-01-J0
741180-RJK0353DPA-01-J0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0353DPA-01-J0 741180-RJK0353DPA-01-J0
Manufacturer: Renesas Electronics America Win Source Part Number: 741180-RJK0353DPA-01 -J0 Manufacturer Homepage: www.renesas.com Reference case: QFN-8 Reference Date Code: 11+P Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 741180-RJK0353DPA-01-J0
Manufacturer Homepage: www.renesas.com
Reference case: QFN-8
Reference Date Code: 11+P
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-RJK0353DPA-01-J0
MOSFET Transistor 285-RJK0353DPA-01-J0
Product overview: RJK0353DPA-01-J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0353DPA-01-J0 can be used for catalog matching and distributor lookup.

Product overview: RJK0353DPA-01-J0 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK0353DPA-01-J0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 741180-RJK0353DPA-01-J0 285-RJK0353DPA-01-J0
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0353DPA-01-J0 MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

CSD16327Q3 N-Channel NexFET Power MOSFET - CSD16327Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0048 ohms
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD210814SCL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details
N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33 - BUK7M19-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 36000 milliamps
View Details
8 suppliers
MOSFETs - 1223317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details