Renesas Electronics Corporation IGBTs - Single - RJH65T14DPQ-A0#T0 RJH65T14DPQ-A0#T0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793211-RJH65T14DPQ-A 0#T0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 175°C (TJ) Package: TO-247-3 Power - Max: 250W Reverse Recovery Time (trr): 250ns IGBT Type: Trench Switching Energy: 1.3mJ (on), 1.2mJ (off) Input Type: Standard Gate Charge: 80nC Td (on/off) @ 25°C: 38ns/125ns Test Condition: 400V, 50A, 10 Ohm, 15V Family Name: RJH65T14DPQ-A0#T0 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247A Current - Collector (Ic) (Maximum): 100A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 1.75V @ 15V, 50A Introduction Date: April 01, 2015 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793211-RJH65T14DPQ-A 0#T0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 175°C (TJ) Package: TO-247-3 Power - Max: 250W Reverse Recovery Time (trr): 250ns IGBT Type: Trench Switching Energy: 1.3mJ (on), 1.2mJ (off) Input Type: Standard Gate Charge: 80nC Td (on/off) @ 25°C: 38ns/125ns Test Condition: 400V, 50A, 10 Ohm, 15V Family Name: RJH65T14DPQ-A0#T0 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247A Current - Collector (Ic) (Maximum): 100A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 1.75V @ 15V, 50A Introduction Date: April 01, 2015 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJH65T14DPQ-A0#T0 - 793211-RJH65T14DPQ-A0#T0 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH65T14DPQ-A0#T0
793211-RJH65T14DPQ-A0#T0
IGBTs - Single - RJH65T14DPQ-A0#T0 793211-RJH65T14DPQ-A0#T0
Manufacturer: Renesas Electronics America Win Source Part Number: 793211-RJH65T14DPQ-A 0#T0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 175°C (TJ) Package: TO-247-3 Power - Max: 250W Reverse Recovery Time (trr): 250ns IGBT Type: Trench Switching Energy: 1.3mJ (on), 1.2mJ (off) Input Type: Standard Gate Charge: 80nC Td (on/off) @ 25°C: 38ns/125ns Test Condition: 400V, 50A, 10 Ohm, 15V Family Name: RJH65T14DPQ-A0#T0 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247A Current - Collector (Ic) (Maximum): 100A Voltage - Collector Emitter Breakdown (Maximum): 650V Vce(on) (Maximum) @ Vge, Ic: 1.75V @ 15V, 50A Introduction Date: April 01, 2015 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793211-RJH65T14DPQ-A0#T0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 175°C (TJ)
Package: TO-247-3
Power - Max: 250W
Reverse Recovery Time (trr): 250ns
IGBT Type: Trench
Switching Energy: 1.3mJ (on), 1.2mJ (off)
Input Type: Standard
Gate Charge: 80nC
Td (on/off) @ 25°C: 38ns/125ns
Test Condition: 400V, 50A, 10 Ohm, 15V
Family Name: RJH65T14DPQ-A0#T0
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247A
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Vce(on) (Maximum) @ Vge, Ic: 1.75V @ 15V, 50A
Introduction Date: April 01, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 100A IGBT Transistor
279-RJH65T14DPQ-A0#T0
650V 100A IGBT Transistor 279-RJH65T14DPQ-A0#T0
IGBT TRENCH 650V 100A TO247A Product overview: RJH65T14DPQ-A0#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH65T14DPQ-A0#T 0 can be used for catalog matching and distributor lookup.

IGBT TRENCH 650V 100A TO247A Product overview: RJH65T14DPQ-A0#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH65T14DPQ-A0#T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - RJH65T14DPQ-A0#T0-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 650V 100A 250W Through Hole TO-247A

IGBT Trench 650V 100A 250W Through Hole TO-247A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH65T14DPQ-A0#T0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH65T14DPQ-A0#T0
Discrete Semiconductor Products - Transistors - IGBTs RJH65T14DPQ-A0#T0
IGBT TRENCH 650V 100A TO247A

IGBT TRENCH 650V 100A TO247A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 793211-RJH65T14DPQ-A0#T0 279-RJH65T14DPQ-A0#T0 RJH65T14DPQ-A0#T0-ND RJH65T14DPQ-A0#T0
Product Name IGBTs - Single - RJH65T14DPQ-A0#T0 650V 100A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCES 650 volts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Type TO-247; SOT3 Tube TO-247; TO-247-3
Unlock Full Specs
to access all available technical data