Renesas Electronics Corporation Single IGBTs RJH65T04BDPM-A0#T2

Description
IGBT Trench 650V 60A 65W Through Hole TO-3PFP
Request a Quote Datasheet
Description
IGBT Trench 650V 60A 65W Through Hole TO-3PFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 559-RJH65T04BDPM-A0#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 650V 60A 65W Through Hole TO-3PFP

IGBT Trench 650V 60A 65W Through Hole TO-3PFP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1165684-RJH65T04BDPM-A0#T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1165684-RJH65T04BDPM-A0#T2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1165684-RJH65T04BDPM-A0#T2
Win Source Part Number: 1165684-RJH65T04BDPM -A0#T2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 25 Power - Max: 65 W Reverse Recovery Time (trr): 80 ns IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 60 A Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 30A Switching Energy: 360µJ (on), 350µJ (off) Input Type: Standard Gate Charge: 74 nC Td (on/off) @ 25°C: 35ns/125ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: SC-94 Supplier Device Package: TO-3PFP Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 559-RJH65T04BDPM-A0# T2,-1161-RJH65T04BDP M-A0#T2

Win Source Part Number: 1165684-RJH65T04BDPM-A0#T2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 25
Power - Max: 65 W
Reverse Recovery Time (trr): 80 ns
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 60 A
Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 30A
Switching Energy: 360µJ (on), 350µJ (off)
Input Type: Standard
Gate Charge: 74 nC
Td (on/off) @ 25°C: 35ns/125ns
Test Condition: 400V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: SC-94
Supplier Device Package: TO-3PFP
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 559-RJH65T04BDPM-A0#T2,-1161-RJH65T04BDPM-A0#T2

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-RJH65T04BDPM-A0#T2
IGBT Transistor 279-RJH65T04BDPM-A0#T2
ABU / IGBT Product overview: RJH65T04BDPM-A0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH65T04BDPM-A0# T2 can be used for catalog matching and distributor lookup.

ABU / IGBT Product overview: RJH65T04BDPM-A0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH65T04BDPM-A0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 559-RJH65T04BDPM-A0#T2-ND 1165684-RJH65T04BDPM-A0#T2 279-RJH65T04BDPM-A0#T2
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistor
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Type SC-94 TO-3; SOT3 Tube
Packing Method Tube Tube
Unlock Full Specs
to access all available technical data